EN
  • EN
  • DE

TYN0512

Part No TYN0512
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description HIGH SURGE CAPABILITY HIGH ON-STATE CURRENT HIGH STABILITY AND RELIABILITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397286-TYN0512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN0512 CAD Model

Description

The TYN0512 is a robust and reliable silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is specifically designed to manage medium power, making it an ideal component for a wide range of applications that require efficient and effective control of current flow.

Key Features

  • Voltage Capability: The TYN0512 offers a repetitive peak off-state voltage (V<sub>DRM) of 500V, which is suitable for various AC control applications.
  • Current Rating: With an average on-state current (I<sub>T(AV)) of 12A, it can handle significant power levels, making it useful for motor control circuits, heating applications, and more.
  • Surge Current: It boasts a non-repetitive surge peak on-state current (I<sub>TSM) of 120A, ensuring the device can withstand high current spikes without damage.
  • Gate Trigger Current: The TYN0512 has a specified gate trigger current (I<sub>GT) that ensures reliable triggering of the SCR at a defined current level.
  • Thermal Characteristics: The device is encapsulated in a TO-220AB package, which offers excellent thermal dissipation and robustness for various operating conditions.

Applications

The TYN0512 is versatile and can be used in a variety of applications due to its ability to control high power. Common uses include:

  • Motor control for industrial machines
  • Overvoltage crowbar protection
  • Phase control operations in light dimmers
  • Battery chargers and power regulators
  • Controlled rectifier bridges

Advantages

STMicroelectronics' TYN0512 offers numerous advantages, such as high surge capability, which provides a margin of safety for applications subject to high inrush currents. Its high voltage and current handling capabilities, coupled with a reliable gate trigger performance, make the TYN0512 a preferred choice for designers looking for a dependable SCR solution.

Conclusion

With its combination of performance, reliability, and versatility, the TYN0512 from STMicroelectronics stands out as a superior SCR for medium power control applications. Whether for industrial, consumer, or commercial environments, the TYN0512 offers the efficiency and durability required for effective current control.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess