EN
  • EN
  • DE

TSX393IDT

Part No TSX393IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 16V DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Comparator CMOS Open Drain 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSX393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16707-2, 497-16707-1, 497-16707-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901519-TSX393IDT
Ultra Librarian 3D Model Ultra Librarian TSX393IDT CAD Model

Description

TSX393IDT Precision Op-Amp from STMicroelectronics

The TSX393IDT is a high-precision dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the TSX series, which is known for its low power consumption and enhanced performance compared to standard devices.

Key Features

  • Low Power Consumption: The TSX393IDT is optimized for low-voltage, low-power applications. It operates with a power supply range from 2.7V to 16V, making it suitable for battery-powered devices and energy-efficient applications.
  • High Precision: With an input offset voltage typically around 900 µV and a temperature drift of 1 µV/°C, the TSX393IDT offers excellent accuracy and stability over a wide temperature range, ensuring reliable performance in precision circuits.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output capability, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in various electronic designs.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.
  • Low Input Bias Current: The TSX393IDT has a very low input bias current of 1 pA, which is advantageous for high-impedance sensor interfaces and precision current measurements.

Applications

The versatile nature of the TSX393IDT makes it well-suited for a variety of applications, including:

  • Signal conditioning
  • Active filtering
  • Medical instrumentation
  • Battery-powered and portable devices
  • Automotive control systems
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TSX393IDT comes in a small outline package (SO-8), which is ideal for space-constrained applications. It is also RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. The device's quality and reliability are ensured through rigorous testing and adherence to industry standards.

With its combination of low power, high precision, and robust performance, the TSX393IDT is a valuable component for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5828 $51.6560
48+ $2.1193 $101.7264
74+ $2.0530 $151.9220
101+ $1.9868 $200.6668
131+ $1.9206 $251.5986
175+ $1.7219 $301.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,064 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess