EN
  • EN
  • DE

TSV622ILT

Part No TSV622ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 420KHZ RRO SOT23-8 / CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Cut Tape (CT),
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.14V/µs
Gain Bandwidth Product 420 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 4 mV
Current - Supply 29µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TSV622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-10059-1,497-10059-2,497-10059-6
Standard Package 3,000
Win Source Part Number 1143281-TSV622ILT
Ultra Librarian 3D Model Ultra Librarian TSV622ILT CAD Model

Description

The TSV622ILT is a state-of-the-art operational amplifier (op-amp) developed by STMicroelectronics, a leader in the semiconductor industry. This high-performance, low-power device is designed to meet the demanding requirements of a wide range of electronic applications. The TSV622ILT is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Featuring a low input offset voltage and a rail-to-rail input and output, the TSV622ILT provides excellent accuracy and a wide dynamic range. Its ability to operate from a single power supply ranging from 2.7V to 5.5V, along with a low supply current of just 29 µA (typical), makes it an energy-efficient solution for modern electronic designs.

The TSV622ILT boasts a gain bandwidth product of 420 kHz and a phase margin of 68 degrees, which ensures stability and good frequency response. Its low input bias current of 1 pA (typical) minimizes errors in high-impedance circuits, making it ideal for sensor interfaces, ADC buffers, and other precision circuits.

This op-amp comes in a tiny 5-pin SOT23-5 package, making it an excellent choice for space-constrained applications. Its extended temperature range from -40°C to +125°C guarantees reliable performance across various environmental conditions. Furthermore, the TSV622ILT is designed with robustness in mind, featuring an ESD tolerance of 4 kV (HBM), which provides a good level of protection against static discharge during handling and operation.

In summary, the TSV622ILT from STMicroelectronics is a versatile, high-performance operational amplifier that offers a perfect balance between power consumption and accuracy. Its compact size, robust design, and wide operating voltage range make it a top pick for designers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess