EN
  • EN
  • DE
  • IT

ST62T03CB6

Part No ST62T03CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST6 CISC 1KB EPROM 3.3V/5V 16-Pin PDIP Tube / IC MCU 8BIT 1KB OTP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 090788-ST62T03CB6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST62T03C
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST62T03CB6 CAD Model

Description

ST62T03CB6 Microcontroller by STMicroelectronics

The ST62T03CB6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a robust and efficient control solution. This product is part of the ST62xx series, which is known for its high integration, performance, and reliability.

The core of the ST62T03CB6 is based on a high-performance 8-bit architecture that provides a good balance between speed and power consumption. Operating at a voltage range of 3.0V to 6.0V, the microcontroller is suitable for battery-operated devices as well as for applications that require a stable operation over a wide power supply range.

With 2KB of onboard OTP (One-Time Programmable) program memory, the ST62T03CB6 allows for the storage of complex programs and algorithms. Additionally, it features 128 bytes of RAM, which provides enough space for temporary data storage and efficient handling of variables during operation.

The device is equipped with a variety of peripherals that enhance its functionality. It includes 16 I/O pins, which can be configured as inputs or outputs, allowing for flexible connection to external devices and sensors. The microcontroller also boasts an 8-bit auto-reload timer, an 8-bit A/D converter with 4 channels, and a watchdog timer to ensure the system's reliability and prevent software lock-up.

Communication with other devices is facilitated by a synchronous serial communication interface, which can be used for interfacing with other microcontrollers, sensors, or peripheral devices. The ST62T03CB6 also features an on-chip oscillator and clock circuitry, which reduce the number of external components required for its operation, simplifying the design and reducing the overall cost.

For security and protection, the ST62T03CB6 incorporates features such as a programmable low-voltage detection circuit, which prevents the microcontroller from operating under potentially damaging low-voltage conditions. Furthermore, the device is available in a 20-pin SO or DIP package, offering flexibility for various PCB designs and space constraints.

In summary, the ST62T03CB6 from STMicroelectronics is a reliable and feature-rich microcontroller that provides an optimal solution for a wide range of embedded applications. Its combination of memory, peripherals, and protection features make it a strong candidate for designers looking to develop efficient and cost-effective products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess