EN
  • EN
  • DE

STR730FZ2T7

Part No STR730FZ2T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LQFP
Base Product Number STR730
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-5140-6,497-5140-2-ND,497-5140-1-ND,497-5140-2INACTIVE,497-5140-1,497-5140-6-ND,497-5140,497-5140-6INACTIVE
Standard Package 1
Win Source Part Number 1318670-STR730FZ2T7
Ultra Librarian 3D Model Ultra Librarian STR730FZ2T7 CAD Model

Description

Product Overview: STR730FZ2T7 Microcontroller

The STR730FZ2T7 is a robust ARM7TDMI-based microcontroller from STMicroelectronics, designed to offer a high-performance solution for embedded applications. It is part of the STMicroelectronics STR7 family, which is renowned for its high integration and efficiency in processing capabilities.

Key Features

  • Core: The STR730FZ2T7 is equipped with an ARM7TDMI 32-bit RISC processor core, which operates at a maximum frequency of 66 MHz, providing a perfect balance between power consumption and processing speed.
  • Memory: It comes with a generous memory capacity, including 256 KB of embedded Flash memory, which is ideal for storing application code, and 16 KB of RAM for efficient data manipulation and storage.
  • Connectivity: This microcontroller offers a range of connectivity options, including USB, CAN, and multiple serial interfaces (UART, SPI, I2C), enabling easy integration with other components and peripherals.
  • Timers and Counters: A variety of timers, including PWM and watchdog timers, are available for precise event timing and system reset functionality.
  • Analog Features: The STR730FZ2T7 includes analog-to-digital and digital-to-analog converters, which are essential for interfacing with analog sensors and actuators.
  • Power Management: With its advanced power management features, the microcontroller supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity states.

Applications

The STR730FZ2T7 is well-suited for a wide range of applications, including industrial control systems, automotive electronics, robotics, and any application that requires a reliable microcontroller with a rich set of features. Its robust design and comprehensive feature set make it an excellent choice for both simple and complex tasks.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STR730FZ2T7 microcontroller is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance in even the most demanding applications.

For further information and detailed specifications, developers and engineers are encouraged to consult the datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5821 $104.5821
2+ $97.2687 $194.5374
3+ $93.6120 $280.8360
4+ $89.9553 $359.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess