EN
  • EN
  • DE

TSV358AIYPT

Part No TSV358AIYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TSV358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-19423-2, TSV358AIYPT-ND, 497-19423-1, 497-19423-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901482-TSV358AIYPT
Ultra Librarian 3D Model Ultra Librarian TSV358AIYPT CAD Model

Description

The TSV358AIYPT is a cutting-edge operational amplifier (op-amp) produced by STMicroelectronics, designed to deliver high performance for a wide range of applications. This low-power, dual-operational amplifier is particularly well-suited for battery-powered devices and portable applications due to its low-voltage operation and power-saving features.

Key Features

  • Low Power Consumption: The TSV358AIYPT is optimized for low-power consumption, making it ideal for extending the battery life of portable devices.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 2.7V to 5.5V, providing flexibility in various power environments.
  • Rail-to-Rail Input and Output: This op-amp features rail-to-rail input and output capability, which allows for a wide dynamic range and better signal handling.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.1 MHz, the TSV358AIYPT offers excellent frequency response for a variety of applications.
  • Low Input Offset Voltage: The device ensures accurate signal amplification with a low input offset voltage, minimizing error and distortion.
  • Extended Temperature Range: Its operating temperature range from -40°C to +125°C guarantees reliability across various environmental conditions.
  • Miniaturized Packaging: The TSV358AIYPT comes in a tiny 8-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The TSV358AIYPT is versatile and can be used in multiple applications, including:

  • Sensor interfaces
  • Battery-powered and portable devices
  • Analog signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Conclusion

In summary, the TSV358AIYPT from STMicroelectronics is a high-performance, low-power dual operational amplifier that offers a blend of features suitable for a broad range of applications. Its low-voltage operation, rail-to-rail input/output, and small package size make it an excellent choice for designers looking to optimize their circuits for power efficiency and space-saving without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess