Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 200μV
Supply Current 500μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TSV324
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274896-TSV324ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSV324ID CAD Model

Description

The TSV324ID from STMicroelectronics is an advanced operational amplifier (op-amp) that offers an optimal balance of power consumption and performance, making it an ideal choice for a wide range of applications. This quad operational amplifier is designed to operate with a single or dual power supply, further enhancing its versatility in various electronic circuits.

Key Features

  • Low Power Consumption: The TSV324ID is designed for power-sensitive applications, with a low supply current of only 60 µA per channel, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: It can operate from 2.7 V to 5.5 V, making it suitable for both 3 V and 5 V systems.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to operate effectively across the entire supply voltage range, which is particularly useful for applications requiring a wide dynamic range.
  • Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, the TSV324ID can handle a variety of signals in both audio and control applications.
  • Low Input Offset Voltage: A low input offset voltage ensures accuracy in measurement and control systems, reducing error and improving overall system performance.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, which ensures reliability in harsh environmental conditions.

Applications

The TSV324ID is suitable for a broad array of applications due to its impressive features. It can be used in sensor signal conditioning, battery-powered devices, active filtering, medical instrumentation, and any other systems where power efficiency is a crucial factor. Its ability to operate at low voltages with minimal power consumption makes it particularly well-suited for portable and battery-operated electronics.

Quality and Reliability

As with all STMicroelectronics products, the TSV324ID is manufactured to the highest quality standards, ensuring both reliability and performance for the end-user. The device is available in a 14-pin SOIC package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB
Texas Instruments
IC OP AMP GP 9MHZ RRO DIESALE
Need more? Email Us
ECAD model for LM614 MDC
Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $6.6504
ECAD model for ICL7650CSD+
Texas Instruments
IC OPAMP GP 10MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P 12V 8-Pin SOIC T/R
Lowest to $2.2559
ECAD model for LMV641MAE/NOPB
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Texas Instruments
IC OPAMP GP 1.2MHZ 14DIP / Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin PDIP Tube
Lowest to $1.2913
ECAD model for LM324AN/NOPB
Maxim Integrated
IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7621ACSA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8127 $72.5080
90+ $1.4874 $133.8660
135+ $1.4410 $194.5350
190+ $1.3945 $264.9550
240+ $1.3479 $323.4960
325+ $1.2085 $392.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention