EN
  • EN
  • DE

LT3932CDEPBF

Part No LT3932CDEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071711-LT3932CDEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3932CDEPBF CAD Model

Description

Product Overview: LT3932CDEPBF

The LT3932CDEPBF is a high-performance LED driver integrated circuit from Linear Technology, designed to offer precision and efficiency in a variety of lighting applications. This robust LED driver is capable of delivering constant current and constant voltage to ensure optimal performance for LED arrays and lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3932CDEPBF operates over a broad input voltage range, accommodating various power supplies and ensuring versatility in application use.
  • Adjustable Output Current: Offering the ability to fine-tune the output current, this driver ensures that users can set the brightness level of their LEDs according to specific requirements.
  • High Efficiency: With its high-efficiency design, the LT3932CDEPBF minimizes power loss, which is crucial for reducing heat and extending the life of LED systems.
  • Integrated PWM Dimming: The built-in Pulse-Width Modulation (PWM) dimming capability allows for precise control over the brightness of the LEDs, providing flexibility in lighting design and power management.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LEDs and the driver from overheating and potential damage.

Applications

The LT3932CDEPBF is ideal for a range of lighting applications, including:

  • Automotive and avionic lighting systems
  • Architectural lighting
  • General purpose LED illumination
  • Industrial and commercial lighting solutions

Package and Reliability

The driver comes in a compact, thermally efficient package that is suitable for space-constrained applications. Its reliability is underscored by Linear Technology's commitment to high-quality manufacturing processes, ensuring that the LT3932CDEPBF performs consistently across various environmental conditions.

In conclusion, the LT3932CDEPBF from Linear Technology is a sophisticated solution for driving LEDs with precision. Its comprehensive feature set makes it an excellent choice for designers looking to create efficient, reliable, and high-quality lighting systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess