EN
  • EN
  • DE

TSM104IN

Part No TSM104IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 396317-TSM104IN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM104IN CAD Model

Description

STMicroelectronics TSM104IN Quad Operational Amplifier and Voltage Reference

The TSM104IN is a versatile integrated circuit from STMicroelectronics, designed to cater to a wide array of applications requiring operational amplification and voltage reference. This multifunctional device incorporates four independent op-amps and a precise voltage reference in a single package, making it an ideal choice for space-constrained applications.

Key Features

  • Quad Operational Amplifiers: The TSM104IN includes four operational amplifiers with high-gain and low-power consumption, suitable for various analog signal processing tasks.
  • Precision Voltage Reference: A 2.5V precision voltage reference provides a stable reference voltage, which is crucial for accurate analog-to-digital conversion, voltage monitoring, and control applications.
  • Wide Power Supply Range: This device can operate with a power supply range from 3V to 30V, accommodating a broad spectrum of power requirements.
  • Low Input Offset Voltage: The low input offset voltage minimizes error in amplification, ensuring high accuracy in the processed signals.
  • Low Power Consumption: Designed for energy efficiency, the TSM104IN is an excellent choice for battery-operated devices or energy-sensitive applications.
  • High Input Impedance: The high input impedance reduces the loading effect on the source circuit, preserving signal integrity.
  • Single or Split Supply Operation: Flexibility in power supply configuration allows the device to be used in systems with either a single supply or split supplies, enhancing its adaptability to different circuit designs.

Applications

The TSM104IN is suitable for a multitude of applications, including but not limited to:

  • Battery chargers and management systems
  • Power supply control and monitoring
  • Automotive and industrial instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Consumer electronics

With its combination of operational amplifiers and a voltage reference, the TSM104IN from STMicroelectronics is a compact, reliable, and efficient solution for designers looking to optimize their circuit designs while maintaining high performance and precision.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess