EN
  • EN
  • DE

LH5164LN-10

Part No LH5164LN-10
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069652-LH5164LN-10
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5164LN-10 CAD Model

Description

The LH5164LN-10 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. It is organized as 8,192 words by 8 bits, offering a total memory capacity of 64 Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a wide range of embedded systems and portable devices.

Applications

  • Embedded Systems: Used as main or cache memory in various embedded systems requiring fast data access.
  • Portable Devices: Suitable for devices like handheld computers, portable instruments, and other battery-powered equipment where low power consumption is crucial.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and temporary variables.
  • Medical Devices: Utilized in medical equipment requiring reliable and fast memory for storing patient data and operating parameters.
  • Telecommunications Equipment: Used in communication devices for buffering and temporary data storage.

Features

  • High-Speed Access Time: Offers a typical access time of 100ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Operates with low power requirements, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Fully Static Operation: Requires no clocks or refresh cycles, simplifying timing control and reducing system complexity.
  • Three-State Output: Features three-state outputs for easy memory expansion and bus interfacing.
  • Operating Temperature: Specified to operate across a standard industrial temperature range.

Benefits

  • Improved System Performance: High-speed access time reduces latency and improves overall system performance.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Fully static operation simplifies timing control and reduces system complexity.
  • Reliable Data Storage: CMOS technology ensures reliable data storage and retrieval.
  • Easy Integration: Single 5V power supply and three-state outputs simplify system integration.

Technical Specifications

The LH5164LN-10 SRAM has a memory organization of 8192 words x 8 bits. It operates on a single 5V power supply and features a maximum access time of 100ns. The device is housed in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The operating temperature range is typically 0°C to 70°C. This device is suitable for various digital systems requiring non-volatile memory with fast read and write cycles.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samsung
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess