EN
  • EN
  • DE

TSV623AIST

Part No TSV623AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 10MINISO / CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.14V/µs
Gain Bandwidth Product 420 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 1 mV
Current - Supply 29µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MiniSO
Base Product Number TSV623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-8990-6,-497-8990-2,-497-8990-1,497-8990-2,-497-8990-6,497-8990-1
Standard Package 4,000
Win Source Part Number 1136964-TSV623AIST
Ultra Librarian 3D Model Ultra Librarian TSV623AIST CAD Model

Description

The TSV623AIST is a state-of-the-art operational amplifier (op-amp) developed by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to offer a perfect blend of performance, power efficiency, and versatility, making it a top choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TSV623AIST is optimized for low-power operations, making it ideal for battery-powered devices and energy-saving applications.
  • High Precision: With its advanced design, this op-amp provides high accuracy and stability, which is crucial for precision analog processing.
  • Rail-to-Rail Input and Output: The device can operate with input and output signals very close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Bandwidth: It offers a broad frequency response, ensuring excellent performance for a variety of signal processing tasks.
  • Low Input Offset Voltage: The TSV623AIST features a low input offset voltage that reduces error and improves overall system accuracy.

Applications

The versatility of the TSV623AIST makes it suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Automotive control systems
  • Audio and video processing

Technical Specifications

The TSV623AIST operates within a supply voltage range of 2.7V to 5.5V, which is conducive to various low-voltage circuits. The device is also characterized by a low input bias current and has an extended temperature range, making it reliable in diverse operating conditions.

Package and Quality

This op-amp comes in a compact, surface-mount package that is suitable for high-density circuit boards. STMicroelectronics ensures that the TSV623AIST meets rigorous quality standards, providing reliability and performance that engineers can trust.

With its robust feature set and flexible application range, the TSV623AIST from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess