EN
  • EN
  • DE

VND5E012MYTR-E

Part No VND5E012MYTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR SW HI SIDE 2CH POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 52A
Rds On (Typ) 11 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-36
Win Source Part Number 132924-VND5E012MYTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5E012MYTR-E CAD Model

Description

STMicroelectronics VND5E012MYTR-E Automotive-Grade Double Channel High-Side Driver

The VND5E012MYTR-E from STMicroelectronics is a robust double channel high-side driver designed specifically for automotive applications. It is part of the VIPower M0-5 family and is engineered to drive resistive, inductive, and capacitive loads with high efficiency and reliability. This product is particularly suited for driving loads such as bulbs, LEDs, and motors, making it an ideal component for automotive lighting systems, body control modules, and other vehicle-related electrical systems.

Constructed with ST's proprietary VIPower technology, the VND5E012MYTR-E ensures outstanding performance in harsh automotive environments. It is capable of withstanding the demanding conditions typical in automotive applications, including fluctuations in temperature and voltage. The device operates over a wide voltage range from 5.5V to 36V, which accommodates the variations in automotive battery levels, including during cold cranking and load dump conditions.

The VND5E012MYTR-E features built-in thermal shutdown, overcurrent and overvoltage protection, which safeguards the IC and the load from potential damage. These protections are essential for ensuring the longevity and reliability of both the driver and the system it controls. Additionally, the device includes an open-load detection feature, which allows for diagnostic feedback that can be used to signal a microcontroller in case of a fault condition.

With its compact PowerSSO-16 package, the VND5E012MYTR-E is designed for space-constrained applications, providing a high power density solution. The device also boasts a very low stand-by current consumption, which is critical for battery-powered applications where power efficiency is key.

For design flexibility, the VND5E012MYTR-E provides independent input and diagnostic pins for each channel, allowing for individual control and status reporting. This feature enables designers to create systems that can react quickly and accurately to changes in load conditions.

In summary, the VND5E012MYTR-E is a highly integrated, efficient, and reliable solution for driving high-power loads in automotive applications. Its advanced protection features, diagnostic capabilities, and robust design make it an excellent choice for modern vehicle electronic systems.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6102 $50.7122
27+ $3.7827 $102.1329
41+ $3.6645 $150.2445
57+ $3.5463 $202.1391
73+ $3.4281 $250.2513
98+ $3.0735 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess