EN
  • EN
  • DE

TSM101CDT

Part No TSM101CDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR VOLTAGE/CURRENT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Programmable Fault Protection Over Voltage
Maximum Supply Voltage 32V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 111961-TSM101CDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM101CDT CAD Model

Description

The TSM101CDT from STMicroelectronics is a highly integrated solution designed for voltage and current monitoring, primarily tailored for power supply systems. This precision instrument integrates two operational amplifiers (op-amps), a voltage reference and a comparator, all encapsulated in an efficient and compact SOT-23-6 package. It is engineered to provide a reliable and accurate monitoring system for both voltage and current parameters in various applications.

Key Features

  • Precision Voltage Reference: The TSM101CDT boasts a precise internal voltage reference of 2.5V with a low temperature coefficient, ensuring stability and accuracy over a wide range of operating conditions.
  • Dual Operational Amplifiers: It includes two independent op-amps with a common-mode input voltage range that includes ground, making it suitable for low-side current sensing applications.
  • Low Power Consumption: With its low supply current, the TSM101CDT is optimized for energy-efficient applications, making it ideal for battery-powered devices and power management systems.
  • Versatile Comparator: The integrated comparator with its non-inverting input connected to the precision voltage reference can be used for various control and protection functions.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range from 2.7V to 18V, accommodating a diverse set of applications and power sources.

Applications

The TSM101CDT is versatile and can be used in a multitude of applications including:

  • Battery chargers and management systems
  • Switch-mode power supplies
  • Power supply monitoring
  • Overcurrent and overvoltage protection circuits
  • Current sensing modules

Conclusion

The TSM101CDT from STMicroelectronics is a robust and precise monitoring solution that offers designers a high degree of functionality in a small form factor. Whether it's for consumer electronics, industrial systems, or portable applications, the TSM101CDT provides a reliable and efficient way to monitor voltage and current, ensuring the safety and performance of electronic systems.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6008 $60.0800
235+ $0.4931 $115.8785
365+ $0.4776 $174.3240
500+ $0.4622 $231.1000
650+ $0.4469 $290.4850
870+ $0.4006 $348.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess