EN
  • EN
  • DE

TSM101ACD

Part No TSM101ACD
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR VOLTAGE/CURRENT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Programmable Fault Protection Over Voltage
Maximum Supply Voltage 32V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 035342-TSM101ACD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM101ACD CAD Model

Description

The TSM101ACD from STMicroelectronics is a highly integrated solution designed for precise voltage and current regulation, primarily used in battery chargers, power supplies, and adapter applications. This compact and versatile IC combines two operational amplifiers, a voltage reference, and a current sense in one package, providing a comprehensive solution for power management and control tasks.

Key Features

  • Precision Voltage Reference: The TSM101ACD incorporates a stable and precise voltage reference of 2.5V that ensures accurate voltage regulation, critical for sensitive electronic applications.
  • Dual Operational Amplifiers: With two built-in op-amps, this device offers flexibility in monitoring and controlling both voltage and current simultaneously, allowing for dual-loop control systems that can be tailored to specific needs.
  • Low Voltage Operation: The IC operates at a low supply voltage ranging from 2.7V to 5V, making it suitable for low-power applications and easily integrated into battery-operated devices.
  • Current Sense: The TSM101ACD features an accurate current sensing function which is essential for overcurrent protection and charge management, ensuring the safety and longevity of the end application.
  • Low Quiescent Current: It boasts a very low quiescent current, which contributes to the overall power efficiency of the system, making it an eco-friendly choice for power-sensitive designs.
  • Compact Package: Available in an 8-pin SOIC package, the TSM101ACD saves valuable board space and is compatible with standard manufacturing processes.

Applications

The versatility of the TSM101ACD makes it suitable for a wide range of applications. It is particularly effective in:

  • Battery chargers for mobile phones, laptops, and other portable devices
  • Switching and linear power supplies
  • Power adapters with precise voltage and current regulation
  • Overcurrent protection circuits
  • Motor control and power management systems

The integration of multiple functions within a single IC not only simplifies the design process but also enhances reliability and performance. The TSM101ACD from STMicroelectronics is a testament to the company's commitment to providing advanced solutions for power control and management in modern electronic systems.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess