EN
  • EN
  • DE

TSM1012AIDT

Part No TSM1012AIDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CONTROLLER CC/CV SMPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Charging Constant
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035340-TSM1012AIDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1012AIDT CAD Model

Description

The TSM1012AIDT is a highly integrated solution designed by STMicroelectronics to perform precise voltage and current measurements. It combines two operational amplifiers, a voltage reference, and a comparator in a single package. This integration facilitates the design of robust power management and control systems across a wide range of applications.

Key Features

  • Precision voltage reference: The device includes a 2.5V voltage reference with low drift and high stability, ensuring accurate voltage regulation and monitoring.
  • Dual operational amplifiers: Two Op-Amps with low offset voltage are provided for signal conditioning, making the TSM1012AIDT ideal for precise current sensing and control loop applications.
  • Comparator with hysteresis: An integrated comparator with programmable hysteresis adds to the versatility of the device, allowing for reliable overcurrent or voltage protection mechanisms.
  • Low supply current: The device operates with a very low supply current, making it suitable for power-sensitive applications.
  • Wide operating voltage range: The TSM1012AIDT can function over a broad range of supply voltages, accommodating various system requirements.

Applications

The TSM1012AIDT is designed for a multitude of applications where precise voltage and current control is essential. It is particularly suitable for:

  • Battery chargers
  • Power supply management
  • Energy management systems
  • Overcurrent and overvoltage protection circuits
  • Current monitoring in embedded systems

Package and Quality

The TSM1012AIDT is available in an 8-pin SO-8 package, which is widely used in the industry and known for its compact footprint. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and validation processes in place to guarantee performance and reliability.

Conclusion

With its precision, integration, and versatility, the TSM1012AIDT from STMicroelectronics is an excellent choice for designers looking to implement accurate voltage and current control in their systems. Its low power consumption and wide operating voltage range make it an adaptable component for diverse electronic applications.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5760 $55.1600
80+ $1.2932 $103.4560
120+ $1.2528 $150.3360
165+ $1.2123 $200.0295
215+ $1.1719 $251.9585
290+ $1.0507 $304.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess