EN
  • EN
  • DE

TSC1021AIYPT

Part No TSC1021AIYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP / Current Sense Amplifier 1 Circuit 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.45V/µs
-3db Bandwidth 800 kHz
Current - Input Bias 7 µA
Voltage - Input Offset 1.5 mV
Current - Supply 300µA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TSC1021
Other Names 497-14398-6,-497-14398-1,-497-14398-2,497-14398-1,497-14398-2,-497-14398-6
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260496-TSC1021AIYPT
Ultra Librarian 3D Model Ultra Librarian TSC1021AIYPT CAD Model

Description

The TSC1021AIYPT is a high-precision current sense amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This advanced component is engineered to accurately measure the small voltage drop across shunt resistors, enabling precise current monitoring in a variety of applications.

Key Features

  • High-Side Sensing: The TSC1021AIYPT is capable of high-side current sensing, which allows for the detection of current flow to the load without interfering with the ground path. This is particularly useful in systems where ground disturbance cannot be tolerated.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, from -16V to +80V, making it versatile for use in systems with high voltage swings or in automotive applications where battery voltage can vary significantly.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement, even at low current levels.
  • High Accuracy: With its precision amplification capabilities, the TSC1021AIYPT ensures high accuracy in current sensing, which is critical for system reliability and performance.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to +125°C, making it suitable for harsh environments.
  • Small Package: The TSC1021AIYPT comes in a tiny 4.4 x 3 mm TSSOP8 package, which is ideal for space-constrained applications.

Applications

The TSC1021AIYPT is designed for use in a variety of applications where precise current monitoring is essential. These include:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power management systems
  • Industrial automation systems
  • Energy metering and management

With its combination of high accuracy, wide input common-mode voltage range, and robust operating temperature range, the TSC1021AIYPT from STMicroelectronics is an ideal choice for designers looking for a reliable current sense amplifier for their next project.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4028 $50.4588
51+ $1.9715 $100.5465
79+ $1.9099 $150.8821
109+ $1.8483 $201.4647
140+ $1.7867 $250.1380
188+ $1.6019 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess