Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 6
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STM32
Other Names 497-STM32G031J6M6TR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262672-STM32G031J6M6TR
Ultra Librarian 3D Model Ultra Librarian STM32G031J6M6TR CAD Model

Description

STM32G031J6M6TR Microcontroller

The STM32G031J6M6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional performance and power efficiency. This device is part of the STM32G0 series, which is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz. The Cortex-M0+ core is known for its energy efficiency and is suitable for low-power applications.
  • Memory: Comes with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: Features 25 I/O ports that support various communication protocols, including I2C, USART, SPI, and more, allowing for versatile peripheral connectivity.
  • Supply Voltage: Can operate on a supply voltage range from 2.0 to 3.6 V, which is suitable for battery-powered and portable applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Packages: Available in a 32-pin UFQFPN package, which is compact and space-efficient, perfect for designs with size constraints.
  • Low Power Modes: Includes several low-power modes, such as Stop, Standby, and Shutdown, to minimize energy consumption during idle periods.
  • Analog Features: Equipped with multiple 12-bit ADCs, DAC, and comparators, the MCU can handle a variety of analog signals, making it suitable for sensor interfacing and control applications.
  • Robust Security: Comes with hardware-based security features including CRC calculation unit, which helps to ensure data integrity and protect against cyber threats.

Applications

The STM32G031J6M6TR microcontroller is versatile and can be used in a myriad of applications, such as consumer electronics, industrial control systems, home automation, smart sensors, and energy management systems. Its robust design and energy efficiency make it particularly well-suited for portable and IoT devices where power consumption and space are critical considerations.

Conclusion

With its advanced features and capabilities, the STM32G031J6M6TR from STMicroelectronics is a powerful and reliable choice for developers looking to create sophisticated and energy-efficient applications across a wide range of industries.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9771 $50.6107
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2901 $201.5288
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,180 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention