EN
  • EN
  • DE

MMBT9012H

Part No MMBT9012H
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831168-MMBT9012H
Ultra Librarian 3D Model Ultra Librarian MMBT9012H CAD Model

Description

The MMBT9012H is a high-performance PNP bipolar junction transistor (BJT) from STMicroelectronics, designed to meet the needs of a wide array of electronic applications. This component is particularly suitable for amplification and switching applications where moderate power levels are required.

Key Features

  • Transistor Polarity: PNP - Ideal for use as a current amplifier by sinking current into the base.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to -25V, providing a good margin for various circuit designs.
  • Collector Current (IC): Supports a continuous collector current of up to -500mA, suitable for driving loads in moderate power applications.
  • Power Dissipation (Pd): With a power dissipation of 350mW, it can handle a fair amount of power for its size.
  • DC Current Gain (hFE): Boasts a high DC current gain with a minimum value of 120 at IC = -10mA, VCE = -1V, ensuring efficient current amplification.
  • Transition Frequency (fT): Offers a transition frequency of 80MHz, making it suitable for applications in the RF domain.
  • Package: Comes in a compact SOT-23 surface-mount package, allowing for efficient use of PCB space.

Applications

The MMBT9012H is versatile and can be used in various electronic circuits. Its typical applications include:

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Power Management Functions
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the MMBT9012H is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in the field. The device is also RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of markets.

Conclusion

Whether you're designing audio amplifiers, working on signal processing, or developing power management solutions, the MMBT9012H from STMicroelectronics offers the performance and reliability required for your electronic projects. Its combination of high current gain, power handling, and fast switching speed makes it an excellent choice for designers looking for a versatile PNP transistor in a compact package.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,905+ $0.0102 $50.0310
11,905+ $0.0084 $100.0020
18,520+ $0.0081 $150.0120
25,320+ $0.0079 $200.0280
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,150 pieces
MOQ: 4905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess