EN
  • EN
  • DE

TS820-600B-TR

Part No TS820-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description Thyristor SCR 600V 73A 3-Pin(2+Tab) DPAK T/R / SCR 8A 600V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 035198-TS820-600B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS820-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, Italy, Malta, Morocco, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TS820-600B-TR CAD Model

Description

Product Overview: TS820-600B-TR

The TS820-600B-TR is a robust and versatile SCR (Silicon Controlled Rectifier) manufactured by STMicroelectronics, a leader in semiconductor solutions. This SCR is designed to deliver high performance in a wide range of applications, making it an ideal choice for designers looking for a reliable and efficient power control component.

Key Features

  • Voltage Capacity: The TS820-600B-TR can handle a repetitive peak off-state voltage (VDRM) of up to 600V, making it suitable for applications with high voltage requirements.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 8A, this SCR can manage considerable power levels, ensuring robust performance in demanding situations.
  • Gate Trigger Current: The device has a low gate trigger current (IGT) of up to 15mA, which allows for easy triggering with minimal power.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) of up to 80A, which is beneficial for applications that experience short-term overloads.
  • Packages: The TS820-600B-TR is available in a surface-mount DPAK (TO-252) package, which is widely used and provides a compact footprint for space-constrained applications.

Applications

The TS820-600B-TR is suitable for a variety of applications including, but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Power tools and kitchen aids

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS820-600B-TR SCR undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. It is designed to offer a long operational life, making it a trusted choice for both commercial and industrial applications.

Environmental Compliance

The TS820-600B-TR is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current environmental standards, reducing the ecological impact of electronic components and promoting sustainability in electronic design.

With its robust features and versatile application range, the TS820-600B-TR from STMicroelectronics stands as a solid choice for engineers and designers looking to incorporate a reliable SCR into their power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7801 $50.7065
160+ $0.6401 $102.4160
245+ $0.6201 $151.9245
335+ $0.6001 $201.0335
435+ $0.5801 $252.3435
580+ $0.5201 $301.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess