EN
  • EN
  • DE

TS68008CP8

Part No TS68008CP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013481-TS68008CP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS68008CP8 CAD Model

Description

The TS68008CP8 is a high-performance microprocessor from STMicroelectronics, designed to cater to the demanding needs of advanced computing systems. This powerful 32-bit processor is a part of the TS68000 family, which is well-known for its rich instruction set and versatility in handling complex tasks efficiently.

Key Features

  • 32-bit Architecture: The TS68008CP8 boasts a 32-bit data bus, allowing for swift and efficient data handling, which is critical for high-speed computing applications.
  • High Clock Speed: With a high clock speed, this microprocessor can execute a large number of instructions per second, improving overall system performance.
  • Advanced Instruction Set: The comprehensive instruction set supports a wide range of operations, from basic arithmetic to complex algorithms, making it suitable for a variety of applications.
  • Compatibility: The TS68008CP8 is designed to be compatible with the TS68000 family, ensuring ease of integration with existing systems and software.
  • Low Power Consumption: Despite its powerful performance, the processor is engineered to maintain low power consumption, making it an energy-efficient choice for embedded systems.
  • Package: The chip comes in a 48-pin Ceramic DIP (CDIP) package, ensuring robustness and reliability for industrial-grade applications.

Applications

The versatility of the TS68008CP8 makes it suitable for a wide range of applications, including:

  • Embedded control systems
  • Advanced computing and processing units
  • Telecommunication infrastructure
  • Industrial automation and control
  • Medical equipment
  • Scientific instrumentation

In summary, the STMicroelectronics TS68008CP8 microprocessor is a reliable and powerful component that provides an excellent balance of speed, power efficiency, and versatility, making it an ideal choice for designers and engineers looking to build or upgrade sophisticated electronic systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1283 $60.2566
5+ $24.7207 $123.6035
8+ $23.9482 $191.5856
10+ $23.1757 $231.7570
13+ $22.4032 $291.2416
18+ $20.0856 $361.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess