EN
  • EN
  • DE

UTC78D09L

Part No UTC78D09L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396818-UTC78D09L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D09L CAD Model

Description

The UTC78D09L is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). It's part of the UTC78D series, designed to provide a fixed 9V output voltage. This regulator is commonly used in various electronic circuits to maintain a stable voltage supply, protecting sensitive components from voltage fluctuations. Its robust design and internal protection features make it a reliable choice for numerous applications.

Applications

  • Power supplies for microcontrollers and digital logic circuits.
  • Voltage regulation in consumer electronics such as audio amplifiers, televisions, and set-top boxes.
  • Industrial control systems requiring a stable 9V power source.
  • Battery chargers for portable devices.
  • Power management in automotive electronics.

Features

  • Fixed 9V output voltage: Provides a stable and regulated 9V DC output.
  • Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Short-circuit protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents the regulator from overheating and causing damage.
  • Overvoltage protection: Shuts down the regulator if the input voltage exceeds a safe level.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations on the output voltage.

Benefits

  • Stable power supply: Ensures consistent and reliable operation of connected devices.
  • Protection against damage: Safeguards sensitive electronic components from voltage spikes and fluctuations.
  • Simplified circuit design: Reduces the need for external components for voltage regulation.
  • Increased system reliability: Improves the overall robustness and lifespan of electronic products.
  • Cost-effective solution: Provides a reliable voltage regulation solution at an affordable price.

Additional Details

The UTC78D09L typically comes in a TO-252 or similar package. The input voltage range is generally between 11.5V and 30V, but this can vary slightly depending on the specific datasheet revision. The output current is usually rated at up to 1A, but thermal considerations are crucial to ensure safe operation. A heat sink may be required if the regulator dissipates significant power. The operating temperature range is typically between -40°C and +125°C. It's crucial to consult the official UTC datasheet for the most accurate and up-to-date specifications. Bypass capacitors are often recommended on the input and output to further improve stability and transient response.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess