Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Shunt Voltage Reference IC Fixed 1.225V V ±0.2% SOT-23-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15527-6, 497-15527-1, -497-15527-2, -497-15527-1, 497-15527-2, 497-15527-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901194-TS4061BILT-1.225
Ultra Librarian 3D Model Ultra Librarian TS4061BILT-1.225 CAD Model

Description

Introducing the TS4061BILT-1.225 Voltage Reference IC from STMicroelectronics

The TS4061BILT-1.225 is a high-precision voltage reference IC designed and produced by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to offer a stable and accurate reference voltage of 1.225 volts, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

The TS4061 series is characterized by its low operational voltage and low power consumption, making it an ideal choice for battery-powered applications and portable devices. Its small form factor, provided in a surface-mount package, ensures that it can be easily integrated into space-constrained designs without compromising performance.

Key Features:

  • Precision Voltage: The device offers a fixed output voltage of 1.225V with high accuracy and stability over a wide range of operating conditions.
  • Low Power Consumption: Designed for energy-efficient operations, the TS4061BILT-1.225 is suitable for applications where power conservation is critical.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, making it versatile for use in various environments and applications.
  • Excellent Line Regulation: The IC maintains a consistent output voltage despite variations in input voltage, ensuring dependable performance.
  • Small Package: Available in a tiny SOT-23-3 package, it is perfect for use in compact electronic assemblies.

Applications:

The TS4061BILT-1.225 voltage reference IC is widely used in a variety of applications where precision voltage is paramount. These include:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Power supplies and regulators
  • Industrial instrumentation
  • Automotive electronics

STMicroelectronics' commitment to quality and reliability is evident in the TS4061BILT-1.225, making it a trusted component for engineers and designers looking to enhance the accuracy of their electronic systems. With its precise voltage output and robust performance, this voltage reference IC is an essential building block for a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8CERDIP
Lowest to $19.5582
ECAD model for MAX6241AMJA
Analog Devices Inc.
IC VREF SERIES 0.4% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.4% 5 mA SOT-23-3
Lowest to $3.3264
ECAD model for MAX6066BEUR-T
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5335
ECAD model for TLVH431QDBZT
Texas Instruments
THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Need more? Email Us
ECAD model for TLE2426CP
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.6582
ECAD model for MAX6138CEXR50-T
Diodes Incorporated
IC VREF SHUNT ADJ 0.5% SOT23 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.3260
ECAD model for AS431HMANTR-G1
Analog Devices Inc.
V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R / IC VREF SERIES 2.5V 8SOIC
Lowest to $48.2443
ECAD model for ADR431BRZ-REEL7
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5 mA 8-VSSOP
Lowest to $4.7967
ECAD model for REF6145IDGKR
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA 8-VSSOP
Lowest to $7.7688
ECAD model for REF3440QDGKRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8687 $52.1220
145+ $0.7128 $103.3560
220+ $0.6905 $151.9100
300+ $0.6682 $200.4600
390+ $0.6460 $251.9400
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention