EN
  • EN
  • DE

REF3440QDGKRQ1

Part No REF3440QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 3.8µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 4.596V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF3440
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF3440QDGKRQ1CT,296-REF3440QDGKRQ1DKR,296-REF3440QDGKRQ1TR
Standard Package 2,500
Win Source Part Number 1316931-REF3440QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian REF3440QDGKRQ1 CAD Model

Description

The REF3440QDGKRQ1 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments designed specifically for automotive and industrial applications. This robust device offers a fixed 4.096V output voltage, making it an ideal choice for analog-to-digital converters (ADCs) with a corresponding input range, ensuring accurate data conversion and system performance.

Key Features

  • High Accuracy: The REF3440QDGKRQ1 boasts an impressive initial accuracy of ±0.1%, providing precise voltage for critical applications.
  • Low Temperature Drift: With a temperature coefficient of just 10ppm/°C, the device maintains its accuracy over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the supply voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Stable with Low-ESR Capacitors: The REF3440QDGKRQ1 remains stable with ceramic capacitors that have low equivalent series resistance (ESR), providing flexibility in design and reducing component costs.
  • Automotive-Qualified: As a device qualified for automotive applications, it meets stringent quality and reliability standards, including operation across a wide temperature range of -40°C to 125°C.

Applications

The REF3440QDGKRQ1 is versatile and can be used in a variety of applications such as powertrain systems, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). Its reliability and precision also make it suitable for industrial automation, test equipment, and medical devices where accurate voltage references are critical.

Package and Availability

This voltage reference comes in a compact, 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. The device is part of Texas Instruments' automotive product lineup, reflecting its commitment to providing long-term availability and support for automotive-grade components.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7688 $54.3816
16+ $6.3744 $101.9904
25+ $6.1752 $154.3800
34+ $5.9760 $203.1840
44+ $5.7768 $254.1792
58+ $5.1792 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,641 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess