Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TS4041
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1274345-TS4041DIZ-1.2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4041DIZ-1.2 CAD Model

Description

The TS4041DIZ-1.2 is a precision voltage reference from STMicroelectronics, renowned for its stability and accuracy in a variety of applications. This component is designed to offer a fixed 1.225V output voltage with a tight tolerance, making it an ideal choice for precision data converters and voltage monitoring in critical applications.

Key Features

  • Output Voltage: Precisely regulated 1.225V output, suitable for accurate reference needs.
  • Tolerance: High accuracy with a tight tolerance of ±1% at 25°C, ensuring reliable performance.
  • Temperature Coefficient: Low temperature coefficient of 50ppm/°C max, providing stable output across a wide temperature range.
  • Supply Voltage Range: Operates with a supply voltage range from 2.5V to 12V, offering versatility in various circuit designs.
  • Low Quiescent Current: Features low quiescent current, enhancing the efficiency of the overall system.
  • Package: Available in TO-92 package, which is easy to integrate into a wide range of electronic circuits.

Applications

The TS4041DIZ-1.2 is well-suited for a variety of applications where precision voltage reference is critical. These include:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS4041DIZ-1.2 is manufactured with rigorous quality control processes, ensuring reliability and performance consistency for the end-user. With its robust design and proven track record, this precision voltage reference is a trusted component in the most demanding electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
Linear Technology
IC VREF SERIES 2.5V 3DFN
Lowest to $6.3315
ECAD model for LT6660KCDC-2.5#TRPBF
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Exar Corporation
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5123
ECAD model for SPX1431M1-L/TR
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Texas Instruments
IC VREF GND REF 0.8% TO92-3 / Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA TO-92-3
Need more? Email Us
ECAD model for TLE2425ILP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention