Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264385-TC1026CEUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1026CEUA CAD Model

Description

Product Overview: TC1026CEUA from Microchip Technology

The TC1026CEUA is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of Microchip's extensive range of linear products, known for their reliability and performance in various applications.

With its low offset voltage and high gain bandwidth product, the TC1026CEUA is ideal for applications requiring high accuracy and speed. Its specifications make it suitable for use in filtering systems, data acquisition, and sensor interfaces, as well as in medical, industrial, and automotive electronics where precision signal amplification is critical.

The TC1026CEUA operates over a wide supply voltage range, accommodating single-supply operations and simplifying its integration into diverse circuit designs. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

Key Features:

  • Low input offset voltage: Ensures high precision in signal amplification and processing.
  • High gain bandwidth product: Allows the op-amp to handle a wide range of frequencies without compromising gain.
  • Wide supply voltage range: Offers versatility in various operating conditions and system designs.
  • Rail-to-rail output: Maximizes the dynamic range in low-voltage applications.
  • Compact package: The TC1026CEUA comes in a space-saving SOT-23A package, making it suitable for high-density PCB layouts.

The TC1026CEUA also features low power consumption, which is critical for battery-powered devices and energy-efficient systems. Its robust design ensures stability and longevity, even in harsh environments, making it a reliable choice for mission-critical applications.

Whether you're designing a sophisticated medical instrument, an industrial control system, or a consumer electronic device, the TC1026CEUA from Microchip Technology offers the precision, reliability, and flexibility needed to meet your stringent requirements. Its combination of performance and compact form factor makes it an excellent choice for designers looking to maximize functionality while minimizing space and power constraints.

You May Also Be Interested in

Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention