EN
  • EN
  • DE

TS3V3702IDT

Part No TS3V3702IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparators Micropower Dual Volt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Input Bias Current 600 pA
Maximum Operating Temperature 125 °C
Max Power Dissipation 710 mW
Max Supply Current 25 µA
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 20 mA
Number of Channels 2
Output Current 4 mA
Response Time 2.2 µs
RoHS Non-Compliant
Win Source Part Number 1101300-TS3V3702IDT
Categories Linear - Comparators
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3V3702IDT CAD Model

Description

The TS3V3702IDT is a high-quality, dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is part of STMicroelectronics' extensive range of linear integrated circuits, known for their reliability and performance.

Key Features

  • Low Power Consumption: The TS3V3702IDT is optimized for low voltage, low power applications, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: It operates from a supply voltage ranging from 2.7V to 16V, providing designers with flexibility in various operating conditions and system power supplies.
  • High Input Impedance: The high input impedance minimizes the loading effect on input sources, preserving signal integrity and making it suitable for high-impedance sensor interfaces.
  • Low Input Offset Voltage: This feature ensures high accuracy and stability, which is crucial for precision applications such as instrumentation and control systems.
  • Output Short-Circuit Protection: The TS3V3702IDT is equipped with protection against output short-circuits, enhancing the robustness and reliability of the device in adverse conditions.

Applications

The TS3V3702IDT is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Signal Conditioning
  • Battery-Powered Devices
  • Sensor Interfaces
  • Analog Filters
  • Audio Electronics
  • Control Systems

Package and Quality

The op-amp is available in a compact SO-8 package, which is conducive to space-constrained applications. It is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions. STMicroelectronics commits to high standards of quality, and the TS3V3702IDT is no exception, meeting rigorous industry specifications.

Conclusion

The TS3V3702IDT from STMicroelectronics is a testament to the company's dedication to providing high-performance, reliable, and energy-efficient components. Whether for industrial, commercial, or consumer applications, this dual operational amplifier is engineered to meet the demands of today's advanced electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess