EN
  • EN
  • DE

ST72F321K4B6

Part No ST72F321K4B6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838918-ST72F321K4B6
Ultra Librarian 3D Model Ultra Librarian ST72F321K4B6 CAD Model

Description

ST72F321K4B6 Microcontroller by STMicroelectronics

The ST72F321K4B6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand robust operation, flexibility, and reliability. This microcontroller is part of the ST7 family, which is renowned for its efficient architecture, comprehensive feature set, and ease of use.

Key Features:

  • CPU: The ST72F321K4B6 is equipped with an 8-bit CPU, offering up to 16 MIPS peak performance at 16 MHz oscillator frequency. This makes it suitable for handling complex tasks in real-time applications.
  • Memory: It comes with 16 Kbytes of Flash program memory, ensuring ample space for your application code. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), which provides versatility for software updates and bootloading.
  • RAM: The device includes 1 Kbyte of RAM, providing the necessary temporary storage for efficient data handling and processing.
  • I/O Ports: With 40/44 configurable I/O pins, the ST72F321K4B6 can interface with a variety of peripherals and sensors, making it highly adaptable for different project requirements.
  • Timers: Multiple timers, including a main timer, watchdog timer, and two 16-bit timers with PWM and capture/compare functions, offer precision timing and event management capabilities.
  • Communication Interfaces: It supports SPI, I²C, and UART/USART serial communication protocols, ensuring easy connectivity with other microcontrollers, computers, and digital systems.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 16 channels allows for accurate analog signal measurement and conversion.
  • Supply Voltage: The operating voltage range of 3.0 to 5.5 V makes the ST72F321K4B6 versatile for use in both 3.3V and 5V systems.
  • Temperature Range: It operates within an industrial temperature range from -40°C to 85°C, which guarantees stable performance under harsh conditions.

Applications:

The ST72F321K4B6 is ideal for a diverse array of applications including, but not limited to, automotive systems, industrial control, home appliances, personal electronics, and embedded systems. Its robust feature set and flexible interfacing options make it a go-to choice for developers looking for a reliable microcontroller that can meet the demands of complex and varied applications.

STMicroelectronics provides extensive support for the ST72F321K4B6, including development tools, software libraries, and reference designs, which accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess