EN
  • EN
  • DE

TS321AIDT

Part No TS321AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low power single operational amplifier | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 20nA
Voltage - Input Offset 500μV
Supply Current 600μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS321
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1274252-TS321AIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS321AIDT CAD Model

Description

Introducing the TS321AIDT Operational Amplifier from STMicroelectronics

The TS321AIDT is a high-performance, single operational amplifier (op-amp) brought to you by STMicroelectronics, a leader in the semiconductor industry. This precision device is designed to cater to a wide array of applications, ranging from sensor amplification to active filtering. Its versatility makes it an ideal choice for consumer, industrial, and automotive sectors where a reliable and efficient op-amp is crucial.

Key Features

  • Low Power Consumption: The TS321AIDT is optimized for low-voltage operations, ensuring minimal power usage without compromising performance, making it suitable for battery-operated devices.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.7V to 16V, accommodating various circuit designs and ensuring compatibility with both digital and analog power supplies.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.1MHz, this op-amp is capable of handling a broad spectrum of signals, making it a versatile choice for diverse applications.
  • Stable Phase Margin: It offers excellent stability, with a phase margin of 60 degrees, which is particularly important for feedback systems requiring consistent performance over time.
  • Low Input Offset Voltage: The TS321AIDT exhibits a low input offset voltage, which minimizes error in precision applications and ensures accurate signal amplification.

Applications

The TS321AIDT's robust feature set makes it suitable for a multitude of applications, including:

  • Signal conditioning in sensor interfaces
  • Audio processing circuits
  • Active filters and comparators
  • Battery-powered and portable devices
  • Analog-to-digital converter (ADC) driver

Package and Quality

The TS321AIDT comes in a compact SO-8 package, allowing for efficient space utilization in PCB designs. It meets the stringent quality standards set by STMicroelectronics, ensuring high reliability and performance consistency. The device is also RoHS compliant and qualified for automotive applications, adhering to the AEC-Q100 standard, which is a testament to its durability and robustness in harsh environments.

In summary, the TS321AIDT operational amplifier from STMicroelectronics stands out with its low power consumption, wide supply voltage range, and high precision, making it an excellent choice for designers looking to enhance their electronic systems with a reliable and efficient op-amp.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6058 $60.5800
235+ $0.4971 $116.8185
360+ $0.4816 $173.3760
500+ $0.4661 $233.0500
645+ $0.4506 $290.6370
860+ $0.4039 $347.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess