The TS2431BCX RF is a cutting-edge precision programmable voltage reference from STMicroelectronics, designed to offer both accuracy and flexibility for a wide range of applications. This device is part of STMicroelectronics' renowned semiconductor product line, which is synonymous with quality and reliability.
Key Features
- Adjustable Output Voltage: The TS2431BCX RF comes with an output voltage range that can be adjusted from 2.5V to 36V, providing versatility for various circuit designs.
- Low Dynamic Impedance: With a dynamic impedance of 0.2 ohms, this device ensures stable voltage supply even under changing load conditions, making it ideal for sensitive electronic systems.
- High Precision: It boasts a precision of 0.4% at 25°C, which translates into consistent performance and dependable accuracy for critical applications.
- Extended Temperature Range: The TS2431BCX RF is operational over a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
Applications
The versatility of the TS2431BCX RF makes it an excellent choice for a variety of applications, including:
- Power supply monitoring
- Portable and battery-powered equipment
- Data converters
- Motor control systems
- Computer systems
Product Specifications
The TS2431BCX RF is available in a compact package and features the following specifications:
- Package: TO-92
- Output Type: Adjustable
- Mounting Type: Through Hole
- Minimum Operating Temperature: -40°C
- Maximum Operating Temperature: +85°C
Conclusion
The TS2431BCX RF from STMicroelectronics is a robust, precise, and flexible voltage reference solution that caters to a broad spectrum of electronic applications. Its high precision and stability under varying conditions make it an essential component for designers looking to enhance the performance and reliability of their systems.