EN
  • EN
  • DE

ST62T15CB6

Part No ST62T15CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194008-ST62T15CB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T15CB6 CAD Model

Description

ST62T15CB6 Microcontroller by STMicroelectronics

The ST62T15CB6 is a versatile 8-bit microcontroller from the reputable semiconductor manufacturer, STMicroelectronics. This product is part of the ST62 family of microcontrollers, which are designed for high-performance applications requiring a range of interfacing capabilities and computational power. The ST62T15CB6 is particularly well-suited for automotive and industrial applications due to its robust feature set and reliability.

Key Features

  • Core: 8-bit CPU offering great balance between low power consumption and processing capability.
  • Memory: Comes with 1K bytes of OTP (One-Time Programmable) EPROM, providing non-volatile storage for application code.
  • Clock Frequency: Supports an external clock of up to 8 MHz, ensuring swift execution of instructions and tasks.
  • I/O Ports: Features 28 I/O lines which are highly versatile and can be configured for a variety of applications.
  • Timers: Includes an 8-bit auto-reload timer and an additional watchdog timer for system reliability and failure protection.
  • Analog-to-Digital Converter: Equipped with an 8-channel, 8-bit A/D converter, allowing for precise digital representation of analog signals.
  • Operating Voltage: Supports a wide range of operating voltages from 4.5V to 5.5V, making it adaptable to various power supplies.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C.

Applications

The ST62T15CB6 is a highly flexible microcontroller that can be utilized in a wide array of applications. Its robust I/O capabilities and onboard features make it particularly well-suited for:

  • Automotive control systems
  • Industrial process control and automation
  • Consumer electronics
  • Home appliances
  • Personal health devices and monitors

With its comprehensive set of features and STMicroelectronics' commitment to quality, the ST62T15CB6 is an excellent choice for developers looking to implement a reliable and powerful microcontroller into their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0914 $62.1828
5+ $25.5105 $127.5525
8+ $24.7135 $197.7080
10+ $23.9166 $239.1660
13+ $23.1196 $300.5548
17+ $20.7276 $352.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess