Product Overview: TS1851IDT Operational Amplifier
The TS1851IDT is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the TS185x series, which are single, dual, and quad operational amplifiers. The TS1851IDT, in particular, is a single op-amp characterized by low power consumption and a wide supply voltage range, making it an excellent choice for battery-powered applications.
Key Features
- Low Power Consumption: With a typical quiescent current of just 45 µA, the TS1851IDT is optimized for energy efficiency, which is crucial for portable and battery-operated devices.
- Wide Supply Voltage Range: The device supports a supply voltage range from 2.7 V to 16 V, accommodating a variety of power supply options and ensuring flexibility in system design.
- Rail-to-Rail Input and Output: This op-amp offers rail-to-rail input and output capability, which allows for a wider dynamic range and is ideal for single-supply operations.
- Extended Temperature Range: The TS1851IDT is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
Applications
The versatile nature of the TS1851IDT makes it suitable for a broad range of applications, including:
- Battery-powered devices
- Portable and wearable electronics
- Power supply control
- Analog signal conditioning
- Sensors and instrumentation
- Automotive systems
Technical Specifications
- Single operational amplifier configuration
- Low input offset voltage
- Unity-gain bandwidth: 1.1 MHz typ.
- Low input bias current
- ESD tolerance: 2 kV HBM / 200 V MM
- Packaging: SO-8
With its impressive feature set, the TS1851IDT from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their electronic circuits for power consumption without sacrificing performance.