Microchip Technology MCP6241T-E/SN Operational Amplifier
The MCP6241T-E/SN is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of the MCP624X family, which is known for its low power consumption and general-purpose applications. The MCP6241T-E/SN is particularly suitable for battery-powered devices, portable instrumentation, and analog circuits requiring high performance.
With a single supply voltage ranging from 1.8V to 5.5V, the MCP6241T-E/SN is versatile and can operate in a variety of power environments, making it an excellent choice for both low and standard voltage applications. Its quiescent current is only 1 µA, which is significantly lower than that of many competitive op-amps, leading to enhanced battery life in portable applications.
The MCP6241T-E/SN offers a Gain Bandwidth Product (GBWP) of 1 MHz, which is adequate for low-frequency signal amplification and filtering tasks. This op-amp also boasts a low typical offset voltage of 150 µV and a rail-to-rail input/output, allowing for a wide dynamic range and improved linearity.
Its extended temperature range from -40°C to +125°C ensures reliable operation in harsh environments, making it suitable for automotive and industrial applications. The device is offered in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
Key features of the MCP6241T-E/SN include:
- Low Quiescent Current: 1 µA (typical)
- Wide Supply Voltage Range: 1.8V to 5.5V
- Gain Bandwidth Product: 1 MHz (typical)
- Extended Temperature Range: -40°C to +125°C
- Rail-to-Rail Input and Output
- Low Input Offset Voltage: 150 µV (typical)
- 8-pin SOIC Package
Overall, the MCP6241T-E/SN is an excellent choice for engineers and designers looking for a reliable, high-performance operational amplifier that conserves power and provides stable operation across a wide range of temperatures and supply voltages.