EN
  • EN
  • DE

TN22-1500

Part No TN22-1500
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description STARTLIGHT(Application Specific Discretes A.S.D.™)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1271469-TN22-1500
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN22-1500 CAD Model

Description

The TN22-1500 is a cutting-edge electronic component from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is designed to cater to a wide range of applications within the electronics industry, providing both reliability and efficiency.

Key Features

  • High Current Rating: The TN22-1500 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Dissipation: It is designed to minimize power loss, which ensures energy efficiency and helps in reducing the overall thermal footprint of the system it is integrated into.
  • Robust Voltage Tolerance: The device can withstand significant voltage fluctuations, providing stable performance even under variable power supply conditions.
  • Compact Form Factor: The TN22-1500 comes in a small package, allowing for its use in space-constrained applications without compromising on power or functionality.

Applications

The versatility of the TN22-1500 makes it an ideal choice for a plethora of applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics
  • Telecommunication Infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TN22-1500 is no exception, having undergone rigorous testing and quality control measures to ensure its performance and durability over time. This component is built to not only meet but exceed the expectations of the most demanding applications.

Environmental Impact

In line with STMicroelectronics' dedication to environmental sustainability, the TN22-1500 is manufactured with eco-friendly practices and materials. The company strives to minimize the ecological footprint of its products throughout their life cycle, from production to disposal.

To conclude, the TN22-1500 from STMicroelectronics is a testament to the company's commitment to innovation, quality, and environmental responsibility. Whether for industrial, automotive, or consumer electronics, this component represents a smart choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3837 $68.3022
13+ $9.3405 $121.4265
20+ $9.0483 $180.9660
27+ $8.7572 $236.4444
35+ $8.4650 $296.2750
46+ $7.5895 $349.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess