EN
  • EN
  • DE

TN1625-600G

Part No TN1625-600G
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 16A D2PAK / SCR 600 V 16 A Standard Recovery Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 25 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 200A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number TN1625
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 50
Win Source Part Number 1324956-TN1625-600G
Ultra Librarian 3D Model Ultra Librarian TN1625-600G CAD Model

Description

The TN1625-600G is a high-performance Triac manufactured by STMicroelectronics, designed to cater to a wide range of AC power control applications. This semiconductor device is capable of switching and controlling high-current loads up to 25A, with a maximum off-state voltage of 600V, making it suitable for applications that require direct control of high voltage AC power.

Key Features

  • Current Capacity: With a 25A RMS on-state current, the TN1625-600G is capable of handling significant power levels, suitable for industrial and consumer applications.
  • Voltage Rating: The 600V peak off-state voltage rating ensures that the device can be used in circuits with high voltage without the risk of breakdown.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) allows for easy triggering with simple gate drive circuits, increasing its versatility in various designs.
  • Thermal Resistance: The TN1625-600G boasts excellent thermal performance, ensuring reliability and longevity even under high operating temperatures.
  • Package: Encapsulated in a robust and isolated TO-220AB package, the TN1625-600G ensures ease of mounting and heat dissipation, as well as high dielectric strength.

Applications

The TN1625-600G is designed for use in a variety of applications where power AC switching is required. These include, but are not limited to:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances
  • Heating regulation systems
  • Static relays
  • AC phase control

Reliability and Quality

STMicroelectronics is known for its commitment to high standards of quality and reliability. The TN1625-600G is built to meet stringent requirements, ensuring consistent performance and durability for critical applications. With its robust design and proven manufacturing process, this Triac is a reliable choice for designers and engineers looking for a high-quality solution for AC power control.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9521 $51.3773
31+ $3.2427 $100.5237
48+ $3.1414 $150.7872
66+ $3.0400 $200.6400
86+ $2.9387 $252.7282
114+ $2.6347 $300.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess