EN
  • EN
  • DE

NCV494BDR2G

Part No NCV494BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/PSH-PULL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 40kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 108028-NCV494BDR2G
Family Name NCV494
Introduction Date April 16, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV494BDR2G CAD Model

Description

The NCV494BDR2G is a high-performance, automotive-grade voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically tailored for automotive applications that require a stable and reliable power supply. It is a robust solution that ensures smooth operation even under the harshest conditions, making it an ideal choice for vehicle electronics.

Key Features

  • Output Voltage: The NCV494BDR2G provides a precise output voltage, which is crucial for maintaining the performance of sensitive automotive electronics.
  • High Accuracy: With its tight output voltage tolerance, it ensures high accuracy, which is essential for advanced driver-assistance systems (ADAS) and other critical vehicle functions.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against the high-temperature environments often encountered in automotive applications.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring reliability in various climates and driving conditions.
  • Low Dropout Voltage: The low dropout voltage characteristic of the NCV494BDR2G makes it efficient and helps in reducing power loss, which is vital for energy-saving in vehicles.
  • Automotive Qualification: It meets the rigorous AEC-Q100 standards for automotive qualification, which testifies to its durability and suitability for vehicle use.

Applications

The NCV494BDR2G voltage regulator is versatile and can be used in a variety of automotive systems, including but not limited to:

  • Power supply for infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Instrument clusters
  • Body control modules
  • Telematics and navigation systems

Package and Availability

The NCV494BDR2G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its combination of precision, robustness, and energy efficiency, the NCV494BDR2G from ON Semiconductor is a top-tier solution for automotive power regulation. It ensures that vehicle electronics operate reliably, contributing to the safety and comfort of modern vehicles.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess