EN
  • EN
  • DE

TDA7233D

Part No TDA7233D
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 1.9W Class-AB 8-Pin SO N Tube / 1W AUDIO AMPLIFIER WITH MUTE | IC AMP AUDIO PWR 1.9W MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.9W x 1 at 8Ohm
Supply Voltage (V) 1.8V ~ 15V
Features Mute, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Family Part Number TDA7233
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1266143-TDA7233D
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA7233
Introduction Date August 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7233D CAD Model

Description

The TDA7233D from STMicroelectronics is a monolithic integrated circuit in a PowerSO-10 package, designed primarily for automotive and consumer audio applications. This versatile audio amplifier is capable of delivering up to 1 Watt of continuous average power to an 8 Ohm load with less than 10% total harmonic distortion (THD) from a 6V DC power supply, making it an ideal choice for compact audio amplification needs.

Key Features

  • High Output Power: Capable of providing 1 Watt of power into an 8 Ohm load, which is suitable for a range of audio applications.
  • Low Distortion: Ensures high-quality audio output with minimal distortion, preserving the integrity of the original audio signal.
  • Low Noise: Designed for low noise operation, reducing unwanted background noise and improving the overall listening experience.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages from 1.8V to 15V, providing flexibility in various application designs.
  • Thermal Overload Protection: Includes built-in thermal protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: Features short circuit protection to prevent damage to the amplifier and connected speakers in case of a fault.

Applications

The TDA7233D is suitable for a broad range of audio applications where space and power efficiency are critical. These include:

  • Portable audio devices
  • Automotive audio systems
  • Alarm systems
  • Small footprint audio amplification in consumer electronics

Conclusion

With its robust feature set and compact size, the TDA7233D from STMicroelectronics is a highly effective solution for designers who require a reliable and high-performance audio amplifier. Its thermal and short circuit protection features ensure long-term reliability, making it a preferred choice for a wide array of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess