EN
  • EN
  • DE

TN1215-600B-TR

Part No TN1215-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 15MA 600V DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 115A, 110A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 103054-TN1215-600B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1215-600B-TR CAD Model

Description

The TN1215-600B-TR is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This triac is specifically designed to control AC loads in a variety of applications, offering a blend of robustness and efficiency that makes it suitable for both industrial and domestic environments.

Key Features

  • High Blocking Voltage: This triac can withstand voltages up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: With an RMS on-state current of 12A, the TN1215-600B-TR can handle significant power, suitable for controlling moderate to high-power devices.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices.
  • Surge Current Capability: It is capable of handling surge currents, ensuring reliability during short overcurrent conditions.
  • Package: Supplied in a surface-mount DPAK (TO-252) package, it is ideal for compact designs and automated PCB assembly processes.
  • Temperature Range: The triac operates within a junction temperature range of -40°C to 125°C, ensuring stability and performance under varying environmental conditions.

Applications

The TN1215-600B-TR is versatile in its applications, including but not limited to:

  • Lighting control systems
  • Motor control circuits
  • Heating and cooling systems
  • Power tools
  • Home appliances

Quality and Reliability

STMicroelectronics ensures that the TN1215-600B-TR meets the highest quality and reliability standards. The device is RoHS compliant and adheres to international manufacturing standards, providing a dependable solution for power control applications.

Conclusion

Whether you're designing a sophisticated industrial control system or a simple home appliance, the TN1215-600B-TR offers a perfect combination of power handling, ease of use, and reliability. Its robust design and versatile nature make it an excellent choice for designers looking to create efficient and durable electronic products.

You May Also Be Interested in

Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Microchip Technology
SCR
Lowest to $98.9197
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
NXP / Nexperia
Lowest to $0.0583
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1538 $51.6912
57+ $1.7672 $100.7304
88+ $1.7120 $150.6560
121+ $1.6568 $200.4728
157+ $1.6015 $251.4355
209+ $1.4359 $300.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,169 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess