EN
  • EN
  • DE

STGIB8CH60S-L

Part No STGIB8CH60S-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 12 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB8
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279093-STGIB8CH60S-L
Ultra Librarian 3D Model Ultra Librarian STGIB8CH60S-L CAD Model

Description

The STGIB8CH60S-L from STMicroelectronics is a cutting-edge Integrated Power Module (IPM) that provides a compact and efficient solution for driving three-phase motor applications. This module is part of the SLLIMM™-nano series, which is known for its small size and high performance, making it ideal for a wide range of applications, including home appliances, fans, pumps, and other low-power motor drives.

Key Features:

  • Advanced IGBT Technology: Utilizes the latest Insulated Gate Bipolar Transistor (IGBT) technology for efficient and robust performance.
  • Integrated Bootstrap Diodes: Comes with built-in high-voltage bootstrap diodes for the high-side gate-drive circuitry, simplifying the PCB design and enhancing reliability.
  • Smart Shutdown Function: Features a smart shutdown function for system protection in case of overload or fault conditions.
  • Overcurrent Protection: Includes an overcurrent shutdown feature to safeguard the module and connected systems from excessive currents.
  • Under-voltage Lockout: Equipped with under-voltage lockout for both the high-side and low-side sections, ensuring safe operation under low supply conditions.
  • Temperature Monitoring: Provides an on-chip temperature sensing and shutdown feature to prevent thermal overload.
  • Optimized for Low Electromagnetic Emission: Designed with attention to minimizing electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Compact and Robust Package: Enclosed in a compact and robust 26-lead SDIP package, ensuring space-saving and durable integration into various designs.

Applications:

The STGIB8CH60S-L is versatile and can be utilized in a diverse array of three-phase motor drive applications. Its compact size and integrated features make it particularly well-suited for:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Fans and blowers for HVAC systems
  • Small pumps and compressors
  • Other low-power motor control applications

With its combination of advanced features and protective measures, the STGIB8CH60S-L provides designers with a reliable and efficient solution for motor control, driving innovation in power management and motor drive technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1867 $60.5601
7+ $16.5634 $115.9438
10+ $16.0458 $160.4580
13+ $15.5282 $201.8666
17+ $15.0106 $255.1802
23+ $13.4578 $309.5294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess