EN
  • EN
  • DE

TN1215-800B-TR

Part No TN1215-800B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 115A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 1110797-TN1215-800B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1215-800B-TR CAD Model

Description

The TN1215-800B-TR is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This device is designed to control AC loads for industrial and home appliance applications, providing a practical solution for AC switching and phase control operations in systems where high bidirectional transient and blocking voltage capability is required.

Key Features

  • Voltage Capability: The TN1215-800B-TR can handle voltages up to 800V, making it suitable for a wide range of applications that require high voltage operation.
  • Current Rating: This Triac has a maximum current rating of 12A RMS, providing robust performance for controlling moderate to high power devices.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the device easy to drive with simple gate drive circuits.
  • Thermal Resistance: The device features a low thermal resistance junction-to-case, ensuring efficient heat dissipation during operation.
  • Package: TN1215-800B-TR comes in a DPAK (TO-252) surface-mount package, which is ideal for compact PCB designs and automated assembly processes.
  • Compliance: It complies with RoHS and the latest international standards, ensuring suitability for use in various regions and environmental consciousness.

Applications

The TN1215-800B-TR is versatile and can be used in various applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC solid-state switches
  • Static relays

Reliability and Performance

STMicroelectronics ensures that the TN1215-800B-TR meets the highest quality and performance standards. The device's robust design allows for reliable operation even in challenging environmental conditions. Its longevity and durability make it a preferred choice for designers and engineers looking to create sustainable and efficient electronic products.

Conclusion

With its combination of high voltage capability, substantial current rating, and low gate trigger current, the TN1215-800B-TR Triac from STMicroelectronics offers an efficient solution for advanced AC power control. Its compact packaging and compliance with international standards make it a suitable and eco-friendly choice for modern electronic applications.

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4151 $56.6040
90+ $1.1611 $104.4990
135+ $1.1248 $151.8480
185+ $1.0885 $201.3725
240+ $1.0522 $252.5280
320+ $0.9434 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess