EN
  • EN
  • DE

TLP140M

Part No TLP140M
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TRIPOLAR OVERVOLTAGE PROTECTION for TELECOM LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1269689-TLP140M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP140M CAD Model

Description

The TLP140M is a high-performance optocoupler from STMicroelectronics, designed to facilitate efficient and reliable signal transmission between two isolated circuits. This device is particularly suited for applications requiring high insulation voltage and high-speed switching, making it an ideal choice for industrial control systems, power supply units, and communication devices.

Key Features

  • High isolation voltage: The TLP140M offers an impressive isolation voltage of 3750Vrms, providing excellent protection against high voltage transients and ensuring the safety of sensitive control electronics.
  • Fast switching speeds: With a fast switching speed, this optocoupler is capable of high-speed operation, which is crucial for modern digital interfaces that require rapid signal processing.
  • Low input current: The device operates with a low input current, making it energy-efficient and suitable for low-power applications.
  • High current transfer ratio (CTR): The TLP140M boasts a high CTR, ensuring that the output signal is a strong and accurate representation of the input, resulting in reliable data transmission.
  • Wide operating temperature range: It is designed to operate over a broad temperature range, making it versatile for various environments and enhancing its reliability in extreme conditions.
  • RoHS compliant: The optocoupler is RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Applications

The TLP140M is used across a diverse range of applications due to its robustness and high performance. Common applications include:

  • Isolated I/O interfaces for microcontrollers
  • Industrial control systems and PLCs
  • AC/DC and DC/DC power supplies
  • Signal transmission between systems of different potentials and impedances
  • Motor control circuits

STMicroelectronics' commitment to quality and innovation is evident in the TLP140M optocoupler, which is engineered to provide reliable isolation and signal integrity in demanding electronic systems. By incorporating this device into your design, you can achieve enhanced performance and safety in your applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess