EN
  • EN
  • DE

TL1431AIZT

Part No TL1431AIZT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.25%
Temperature Coefficient 100ppm/°C
Current - Cathode 700μA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 142059-TL1431AIZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431AIZT CAD Model

Description

STMicroelectronics TL1431AIZT Precision Programmable Reference

The TL1431AIZT is a high-precision programmable voltage reference developed by STMicroelectronics. This component is an integral part of many electronic systems, serving as a stable reference voltage for various applications such as power supplies, battery chargers, and voltage monitors. The TL1431AIZT is designed to offer designers flexibility, accuracy, and reliability in their circuit designs.

This programmable reference is characterized by its ability to be set to any desired value between Vref (approximately 2.5 volts) and 36 volts with the use of two external resistors. This feature allows for a wide range of applications and customizations, making it an ideal choice for precision voltage regulation tasks.

The TL1431AIZT boasts a typical temperature coefficient of 50 ppm/°C, ensuring that the voltage reference remains stable across a wide temperature range. This stability is crucial for applications that require consistent performance regardless of environmental conditions. The device operates over a current range from 1 mA to 100 mA, providing ample flexibility for different current demands.

Constructed in a TO-92 package, the TL1431AIZT is not only robust but also compact, making it suitable for space-constrained applications. Its three-terminal adjustable shunt regulator topology is similar to the industry-standard LM431 but with enhanced stability and precision that are hallmarks of STMicroelectronics' products.

Additionally, the TL1431AIZT features a typical dynamic output impedance of 0.2 ohms, which contributes to its ability to maintain a stable output even under varying load conditions. This low output impedance coupled with the device's fast turn-on response makes it an excellent choice for transient-sensitive applications.

For protection and safety, the TL1431AIZT includes safety-critical certifications and is designed to meet rigorous industry standards. Its reliability and performance make it a preferred choice for professionals seeking a high-quality, adjustable voltage reference in their electronic designs.

In conclusion, the TL1431AIZT from STMicroelectronics is a versatile, precise, and reliable programmable voltage reference that meets the needs of a wide array of applications, ensuring accurate voltage regulation and system stability.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9805 $53.9275
125+ $0.8045 $100.5625
195+ $0.7794 $151.9830
270+ $0.7543 $203.6610
345+ $0.7291 $251.5395
460+ $0.6537 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess