Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 041370-MAX275ACPP+
Package Tube
Product Status Obsolete
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.74V ~ 11V, ±2.37V ~ 5.5V
Grade -
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Ultra Librarian 3D Model Ultra Librarian MAX275ACPP+ CAD Model

Description

Product Overview: MAX275ACPP+ from Maxim Integrated

The MAX275ACPP+ is a precision, high-performance 8-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This ADC is ideal for applications requiring high-speed data acquisition, signal processing, and automatic test equipment. The MAX275ACPP+ features a unique track/hold amplifier that allows for a 1.25MHz sampling rate, providing the speed needed for demanding applications.

The device operates from a single +5V power supply, making it suitable for many digital systems, and its low power consumption is a benefit for portable and battery-powered devices. The MAX275ACPP+ comes in a 20-pin plastic DIP package, ensuring ease of integration into a wide range of systems.

One of the standout features of the MAX275ACPP+ is its four pseudo-differential analog input channels, which significantly reduce common-mode noise and enhance measurement accuracy. This makes the ADC an excellent choice for applications where signal integrity is paramount. Additionally, the MAX275ACPP+ has a full-scale range of ±2.048V, allowing for the precise digitization of signals.

The device also includes an on-chip clock, which simplifies the design by reducing external component count. However, for applications requiring an external clock, the MAX275ACPP+ provides an input for this purpose, offering greater flexibility to system designers. The ADC's digital output is in a parallel format, compatible with most microprocessors and digital systems, ensuring easy integration without the need for extensive interfacing work.

Maxim Integrated's MAX275ACPP+ also features an overrange and underrange output indicator, which provides immediate feedback on signal conditions beyond the input range, further enhancing the robustness of the system it is integrated into. In summary, the MAX275ACPP+ is a versatile, high-speed ADC that delivers reliable performance for a variety of complex and noise-sensitive applications.

For designers and engineers looking for an ADC that combines speed, precision, and ease of use, the MAX275ACPP+ from Maxim Integrated is an excellent choice that promises to meet and exceed the requirements of a broad spectrum of data conversion needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.5471
ECAD model for SN74HC126ANSR
Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Dialog Semiconductor GmbH
A 1.6 MM FAST TURN ON POWER SWI
Lowest to $0.4296
ECAD model for SLG5NT1533VTR
Vishay
RES 2.55K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C2551FB300
Silicon Labs
VOYAGERGX 0MB PB FREE
Lowest to $93.2331
ECAD model for SM502GX00LF00-AC
Vishay
RES 45.3K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C4532FB300
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
SIRENZA MICRODEVICES
RF Amp Single Cascadable Amp 4.5GHz 4.4V 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.5071
ECAD model for SGA6289Z

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention