STMicroelectronics TL081BIDT Operational Amplifier
The TL081BIDT is a high-performance JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect blend of speed and precision for a wide range of electronic applications. The TL081BIDT is part of the TL08x series, renowned for their low input bias and offset currents, as well as a high input impedance, making them ideal for high-impedance sensor amplification and precision analog processing tasks.
This particular model is characterized by its low power consumption, which is essential for energy-sensitive designs. With its JFET technology, the TL081BIDT provides a high slew rate of 13 V/µs and a wide bandwidth of 3 MHz. This makes it suitable for applications that require good transient response, such as audio processing, active filters, and fast signal amplification.
The TL081BIDT is also designed for improved linearity, which ensures a low total harmonic distortion (THD), making it a good choice for high-fidelity audio pre-amplification and other applications where maintaining signal integrity is critical. Its low noise performance is an added advantage for precision analog circuits, where maintaining a clean signal path is paramount.
With a wide common-mode and differential voltage range, this operational amplifier maintains its performance over a variety of voltage conditions, providing design flexibility. The device operates over a standard supply voltage range of ±5V to ±15V, and it also features a high input impedance, which minimizes the loading effect on upstream circuits.
STMicroelectronics has packaged the TL081BIDT in a SO-8 package, which is compact and suitable for space-constrained applications. The device is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
In summary, the TL081BIDT operational amplifier is a versatile and reliable component that offers the perfect balance of power efficiency, speed, and precision, making it a valuable addition to a wide range of electronic designs.