EN
  • EN
  • DE

TL081AIN

Part No TL081AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267968-TL081AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL081AIN CAD Model

Description

STMicroelectronics TL081AIN General-Purpose JFET-Input Operational Amplifier

The TL081AIN is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to offer an optimal balance of speed, precision, and low power consumption, making it suitable for a wide array of electronic applications. The TL081AIN is part of a family of operational amplifiers that are directly interchangeable with the industry-standard 081 series but come with the added benefits of STMicroelectronics' manufacturing capabilities and quality assurance.

With its JFET (Junction Field-Effect Transistor) input stage, the TL081AIN exhibits a very high input impedance and a low input bias current. This characteristic is particularly advantageous in applications where minimal loading on the preceding stage is crucial, such as audio pre-amplifiers, high-impedance buffers, and integrators. The device also features a low input offset voltage, which translates to improved accuracy in measurement and control systems.

The operational amplifier operates over a wide range of power supply voltages, from ±5V to ±15V, providing designers with flexibility in various circuit configurations. The TL081AIN's bandwidth and slew rate are well-suited for applications requiring fast signal processing, such as active filters, data acquisition systems, and high-speed amplifiers. Additionally, the device boasts a low noise performance, which is essential for high-fidelity audio applications and sensitive instrumentation.

STMicroelectronics packages the TL081AIN in a standard 8-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts. The robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments. The TL081AIN is RoHS compliant and adheres to STMicroelectronics' commitment to environmentally responsible manufacturing.

In summary, the TL081AIN from STMicroelectronics is a versatile, high-quality operational amplifier that offers designers a reliable solution for a broad spectrum of analog circuitry. Its high input impedance, low power consumption, and fast response make it an excellent choice for both hobbyist and professional projects.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess