EN
  • EN
  • DE

TL072AIYDT

Part No TL072AIYDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise J-FET dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267925-TL072AIYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL072AIYDT CAD Model

Description

The TL072AIYDT is a high-performance operational amplifier (op-amp) from STMicroelectronics, known for its exceptional audio performance and low noise characteristics. This device is part of the TL07x series of JFET-input operational amplifiers, which are designed to offer a high input impedance and a wide bandwidth.

The TL072AIYDT features a dual operational amplifier configuration, making it highly versatile for a range of applications including high-fidelity audio pre-amplification, active filters, and many other analog signal processing tasks. Its low harmonic distortion and low noise make it particularly suitable for audio applications where signal integrity is paramount.

This op-amp operates over a wide range of power supply voltages, from ±4V to ±18V, providing designers with flexibility in various circuit configurations. The low-noise JFET input stage ensures a low input bias and offset currents, which is essential for maintaining signal fidelity, especially in high-impedance circuit designs.

The TL072AIYDT also boasts a high slew rate of 13V/μs, which allows it to handle rapid changes in input signals without distortion. This makes it an excellent choice for applications requiring fast and accurate signal amplification, such as data acquisition systems and active filters in communication equipment.

With a wide common-mode and differential voltage range, this op-amp is also well-suited for applications that demand a high degree of linearity and output range. Additionally, the low power consumption of the TL072AIYDT makes it ideal for battery-powered devices and portable electronics, where power efficiency is a critical consideration.

The device is available in a small SO-8 package, making it easy to integrate into space-constrained designs. Furthermore, the TL072AIYDT is characterized for operation from 0°C to 70°C, ensuring reliable performance in a broad range of environmental conditions.

In summary, the TL072AIYDT from STMicroelectronics is a top choice for designers looking for a low-noise, high-fidelity operational amplifier with a dual configuration, capable of powering a diverse array of sensitive audio and analog applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess