EN
  • EN
  • DE

STM32F102C8T6

Part No STM32F102C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 1103276-STM32F102C8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F102
Introduction Date September 23, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F102C8T6 CAD Model

Description

STM32F102C8T6 Microcontroller - STMicroelectronics

The STM32F102C8T6 is a high-performance microcontroller from STMicroelectronics, which is part of the industry-leading STM32F1 series. This microcontroller is based on the advanced ARM Cortex-M3 processor core and is designed to offer a balanced combination of computing performance and power efficiency, making it ideal for a wide range of applications.

Operating at a frequency of up to 48 MHz, the STM32F102C8T6 provides the computational power required for complex tasks, while still maintaining low power consumption. The device comes with 64 KB of Flash memory and 10 KB of SRAM, which are sufficient for storing application code and data in most embedded system applications.

The microcontroller includes an extensive range of enhanced I/Os and peripherals, such as USB 2.0 full-speed interface, multiple 16-bit timers, and communication interfaces like SPI, I2C, and USART, allowing for flexible connection to other devices and modules. It also features 12-bit ADCs, general-purpose and advanced-control timers, as well as standard and advanced communication interfaces.

The STM32F102C8T6 is designed with robustness in mind, with features like a single 3.3V power supply, an extensive voltage range, and a -40°C to +85°C operating temperature range. This ensures reliable operation even in harsh environmental conditions.

For security and system integrity, it incorporates a range of safety features, including a Memory Protection Unit (MPU), which enhances application security, and a set of debugging and system configuration features to facilitate development and troubleshooting.

The STM32F102C8T6 is available in a 48-pin LQFP package, which is suitable for space-constrained applications. Its compatibility with the extensive STM32 ecosystem, including development tools, software libraries, and community resources, makes it an excellent choice for developers looking to create high-performance embedded systems with a quick time to market.

Overall, the STM32F102C8T6 by STMicroelectronics is a versatile and reliable microcontroller that offers an optimal balance between performance, power consumption, and peripheral integration for cost-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8451 $52.6059
21+ $4.7960 $100.7160
33+ $4.6461 $153.3213
45+ $4.4962 $202.3290
58+ $4.3463 $252.0854
77+ $3.8967 $300.0459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess