EN
  • EN
  • DE

TL071BCN

Part No TL071BCN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267905-TL071BCN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL071BCN CAD Model

Description

STMicroelectronics TL071BCN Low-Noise JFET-Input Operational Amplifier

The TL071BCN is a high-performance operational amplifier (op-amp) from STMicroelectronics, featuring JFET (Junction Field-Effect Transistor) inputs that provide very low input bias and offset currents. This device is designed for a wide range of analog applications, including high-fidelity audio pre-amplification, sensor signal conditioning, and active filtering. Its low-noise characteristics make it an excellent choice for applications where signal integrity is critical.

With a typical low noise voltage of 18 nV/√Hz and a low input bias current of 200 pA, the TL071BCN ensures a clean and accurate amplification of the input signal. The device operates over a wide range of power supply voltages, from ±6V to ±15V, which makes it versatile for both single and split-supply operations. The TL071BCN also features a high slew rate of 13 V/μs, which allows it to handle fast signal transitions without distortion.

One of the key benefits of the TL071BCN is its high input impedance, which minimizes the loading effect on the source circuit and preserves signal integrity. This is particularly important in applications such as audio preamps and other high-impedance sensor interfaces where maintaining the quality of the original signal is paramount.

The TL071BCN is presented in an 8-pin DIP (Dual In-line Package), which is a common package type that is easy to handle and integrate into a wide variety of circuit boards. Its industry-standard pinout ensures compatibility with many other op-amps, making it a suitable drop-in replacement to upgrade existing designs or for new development.

In summary, the TL071BCN from STMicroelectronics is a reliable and high-quality op-amp that offers excellent noise performance and a wide operating voltage range. It is ideal for professional audio equipment, instrumentation, and other analog circuits where low noise and high input impedance are necessary for optimal performance.

For detailed specifications and application guidance, designers are encouraged to consult the TL071BCN datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess