Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396760-UTC2SD882
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC2SD882 CAD Model

Description

The UTC2SD882 is a silicon NPN epitaxial planar transistor designed for use in high-frequency amplifier applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this transistor is optimized for low-noise performance and high gain at high frequencies, making it suitable for various communication and signal processing circuits.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost weak signals.
  • Oscillators: Employed in oscillator circuits for generating specific frequencies.
  • Mixers: Integrated into mixer circuits to combine or convert different frequency signals.
  • High-Frequency Communication Systems: Utilized in systems such as wireless communication devices, satellite receivers, and radar systems.
  • Instrumentation: Incorporated into test and measurement equipment for signal amplification and processing.

Features

  • Low Noise Figure: Designed for minimal noise contribution, ensuring clear signal amplification.
  • High Gain: Provides significant amplification of input signals.
  • High Transition Frequency (fT): Offers high-frequency performance, allowing for operation in high-speed circuits.
  • Epitaxial Planar Structure: Ensures consistent and reliable performance.
  • NPN Transistor: A standard NPN transistor configuration for versatile application.

Benefits

  • Improved Signal Quality: Low noise figure ensures that amplified signals retain their clarity.
  • Enhanced System Performance: High gain improves the overall performance of RF and high-frequency circuits.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Reliable Operation: The epitaxial planar structure provides stable and consistent performance.
  • Compact Design: Suitable for integration into small form-factor devices.

Additional Details

The UTC2SD882's specifications include a collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also features a collector current (IC) rating. These parameters ensure the transistor operates within safe limits in different circuit configurations. The transition frequency (fT) is a key specification that indicates the frequency at which the transistor's gain drops to unity, influencing its high-frequency performance. The device is typically available in a small outline transistor (SOT) package, facilitating easy mounting and integration into circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U5FWK2C42(TE16R1)
Broadcom Limited
Need more? Email Us
ECAD model for UA438FM
Atmel
Lowest to $5.8432
ECAD model for U2790B-MFPGB
NEC
Need more? Email Us
ECAD model for U93947J
Qualcomm
Need more? Email Us
ECAD model for U1100TR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U2GWJ2C42
Atmel
Lowest to $2.9249
ECAD model for U4311B
NEC
Need more? Email Us
ECAD model for UA2-3SNJ
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER TYPE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
Lowest to $0.9270
ECAD model for U3GWJ2C42

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention