Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260252-ST3222CDR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3222CDR CAD Model

Description

ST3222CDR Low Power 3V to 5.5V, 400kbps, RS-232 Drivers and Receivers

The ST3222CDR from STMicroelectronics is a robust RS-232 interface IC designed for communication in industrial, networking, and consumer electronics applications. This integrated circuit provides a convenient interface between a 3V to 5.5V logic level circuit and standard RS-232 serial ports commonly found in computer and communication equipment.

Key Features

  • Low Power Consumption: The ST3222CDR is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Wide Voltage Range: With a supply voltage range from 3V to 5.5V, this device is highly versatile and can be used in a variety of system configurations.
  • Data Rate: Capable of operating at 400kbps, the ST3222CDR provides efficient data transfer for RS-232 communication.
  • Dual Driver/Receiver Pairs: This IC includes two drivers and two receivers, supporting full-duplex communication.
  • ESD Protection: The device offers integrated Electrostatic Discharge (ESD) protection for its transceivers, ensuring reliability and robustness in harsh environments.
  • Low Dropout Voltage: The transceivers are designed with a low dropout voltage, which enhances performance by ensuring stable operation even with low supply voltages.

Applications

The ST3222CDR is suitable for a wide range of applications that require reliable RS-232 communication. It is commonly used in:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Peripheral interfaces for computers
  • Data communication equipment
  • Industrial control systems

Availability and Packaging

The ST3222CDR is available in a compact SO-16 package, which is conducive to space-constrained applications. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts and existing designs.

For designers and engineers looking for a reliable, low-power, and high-performance RS-232 interface solution, the ST3222CDR from STMicroelectronics presents an excellent choice. Its combination of features and robust protection mechanisms make it a go-to component for communication interfaces in modern electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention