EN
  • EN
  • DE

TL061BMN

Part No TL061BMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267853-TL061BMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061BMN CAD Model

Description

STMicroelectronics TL061BMN: Low-Power JFET-Input Operational Amplifier

The TL061BMN is a high-performance, low-power JFET-input operational amplifier from STMicroelectronics, designed to offer a fine balance between speed and energy efficiency. This operational amplifier (op-amp) is well-suited for a variety of applications that require good accuracy without the penalty of high power consumption, making it an ideal choice for battery-powered devices and energy-saving applications.

At the heart of the TL061BMN is a JFET input stage which ensures low input bias and offset currents, contributing to the accuracy of the amplifier. The JFET technology provides a high input impedance, which minimizes the loading effect on the source circuit and preserves signal integrity. This characteristic is particularly beneficial for applications such as sensor amplification and analog filters where high input impedance is crucial.

The device operates over a wide range of power supply voltages, from ±3V to ±15V (or 6V to 30V in single-supply operation), providing flexibility in various circuit designs. Despite its low power consumption, the TL061BMN does not compromise on speed, offering a slew rate of typically 3.5 V/μs. This makes it capable of handling fast signal variations, which is essential for applications like audio processing, active filters, and fast analog-to-digital converters.

The TL061BMN also features a low input noise voltage, which makes it an excellent choice for audio pre-amplification and other applications where noise performance is critical. Additionally, the op-amp has a low harmonic distortion, ensuring that the signal quality is maintained throughout the amplification process.

This operational amplifier is provided in an 8-pin mini DIP package, which allows for easy integration into a wide range of electronic circuits. The TL061BMN's robust design ensures reliability and long-term stability, which is vital for industrial and consumer applications where consistent performance is required over time.

Overall, the TL061BMN from STMicroelectronics is a versatile, low-power, and high-fidelity operational amplifier that meets the demands of modern electronic designs where efficiency and performance are paramount.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess